Cornell Dubilier Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier SCD474K601A3-28

Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel MountRoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel MountRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier - 91F2863 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier
91F2863
Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier 91F2863
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel MountRoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel MountRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91F2863
Product Name Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details