Cornell Dubilier Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier SCD474K601A3-24

Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel MountRoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel MountRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier - 91F2853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier
91F2853
Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier 91F2853
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel MountRoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel MountRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91F2853
Product Name Capacitor Polypropylene Pp Module, 0.47Uf, 600V; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details