Cornell Dubilier Rechargeable LI-ION Battery RJD2032C1

Description
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals
Description
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
Rechargeable LI-ION Battery
RJD2032C1
Rechargeable LI-ION Battery RJD2032C1
RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign. World's highest mAh capacity! Increases product run time Where size is critical, allows a smaller battery Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries Patented technology virtually eliminates risk of internal shorts Wide operating temperature range UL Listed Available leaded or with conventional flat terminals

RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign.

  • World's highest mAh capacity!
  • Increases product run time
  • Where size is critical, allows a smaller battery
  • Greater reliability and safety! More resistant to overheating than conventional coin-cell batteries
  • Patented technology virtually eliminates risk of internal shorts
  • Wide operating temperature range
  • UL Listed
  • Available leaded or with conventional flat terminals
Battery Products - Batteries Rechargeable (Secondary) - RJD2032C1 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
RJD2032C1
Battery Products - Batteries Rechargeable (Secondary) RJD2032C1
BATT LITH 3.7V 85MAH COIN 20.0MM

BATT LITH 3.7V 85MAH COIN 20.0MM

Supplier's Site

Technical Specifications

  Illinois Capacitor Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number RJD2032C1 RJD2032C1
Product Name Rechargeable LI-ION Battery Battery Products - Batteries Rechargeable (Secondary)
Primary Batteries Lithium-Ion
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
C Rechargeable Batteries - 199775 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes C
Specialty Cells C
View Details