Cornell Dubilier Film Capacitors RA4474K250-FA

Description
CAP FILM 0.47UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.47UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - RA4474K250-FA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
RA4474K250-FA
Film Capacitors RA4474K250-FA
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet
Cap, 0.47Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 95AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
95AC2927
Cap, 0.47Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 95AC2927
CAP, 0.47UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.47UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number RA4474K250-FA 95AC2927
Product Name Film Capacitors Cap, 0.47Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Metallized PET
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details