Cornell Dubilier Capacitor Polyester Film 0.056Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier PVC4156

Description
CAPACITOR POLYESTER FILM 0.056UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.056UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.056Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.056Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6939
Capacitor Polyester Film 0.056Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6939
CAPACITOR POLYESTER FILM 0.056UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.056UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6939
Product Name Capacitor Polyester Film 0.056Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details