Cornell Dubilier Capacitor Polyester Film 0.039Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier PVC2139

Description
CAPACITOR POLYESTER FILM 0.039UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.039UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.039Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.039Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6928
Capacitor Polyester Film 0.039Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6928
CAPACITOR POLYESTER FILM 0.039UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.039UF, 200V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6928
Product Name Capacitor Polyester Film 0.039Uf, 200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details