Cornell Dubilier Aluminum Electrolytic Capacitor 88-106Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU8815

Description
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 125V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 125V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 88-106Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 72K6692 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 88-106Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
72K6692
Aluminum Electrolytic Capacitor 88-106Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 72K6692
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 125V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 125V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

Supplier's Site
Capacitor;Motor Start;Alum Electrolytic;Cap 88-106 uF;Vol-Rtg 110/125 VAC;QC - 70186358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 88-106 uF;Vol-Rtg 110/125 VAC;QC
70186358
Capacitor;Motor Start;Alum Electrolytic;Cap 88-106 uF;Vol-Rtg 110/125 VAC;QC 70186358
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 72K6692 70186358
Product Name Aluminum Electrolytic Capacitor 88-106Uf 125V, 20%, Qc; Capacitance Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 88-106 uF;Vol-Rtg 110/125 VAC;QC
Configuration / Form Factor Leaded Capacitor; Quick Connect Quick Connect
Capacitance Type Fixed
Capacitance Range 88 microF 88 to 106 microF
Capacitance Tolerance 20 (+/- %)
WVAC 125 volts 110 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details