Specifications
ALUMINUM ELECTROLYTIC CAPACITOR 64-77UF 220V, 20%, QC; Capacitance:64µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186368 | 18M9298 |
| Product Name | Capacitor;Motor Start;Alum Electrolytic;Cap 64-77 uF;Vol-Rtg 220/250 VAC;QC | Aluminum Electrolytic Capacitor 64-77Uf 220V, 20%, Qc; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Quick Connect | Leaded Capacitor; Quick Connect |
| Applications | General Purpose | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 64 to 77 microF | 64 microF |