Cornell Dubilier Aluminum Electrolytic Capacitor 36-43Uf 330V, 20%, Qc; Capacitance Cornell Dubilier PSU3630

Description
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 330V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 330V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 36-43Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 72K6683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 36-43Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
72K6683
Aluminum Electrolytic Capacitor 36-43Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 72K6683
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 330V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 330V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor;Motor Start;Alum Electrolytic;Cap 36-43 uF;Vol-Rtg 330 VAC;QC - 70186375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 36-43 uF;Vol-Rtg 330 VAC;QC
70186375
Capacitor;Motor Start;Alum Electrolytic;Cap 36-43 uF;Vol-Rtg 330 VAC;QC 70186375
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 72K6683 70186375
Product Name Aluminum Electrolytic Capacitor 36-43Uf 330V, 20%, Qc; Capacitance Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 36-43 uF;Vol-Rtg 330 VAC;QC
Configuration / Form Factor Leaded Capacitor; Quick Connect Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 36 microF 36 to 43 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C663U040EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details