Cornell Dubilier Aluminum Electrolytic Capacitor 324-389Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU32415A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 324-389UF 125V, 20%, QC; Capacitance:324µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 324-389UF 125V, 20%, QC; Capacitance:324µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 324-389Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 34H3119 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 324-389Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
34H3119
Aluminum Electrolytic Capacitor 324-389Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 34H3119
ALUMINUM ELECTROLYTIC CAPACITOR 324-389UF 125V, 20%, QC; Capacitance:324µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 324-389UF 125V, 20%, QC; Capacitance:324µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34H3119
Product Name Aluminum Electrolytic Capacitor 324-389Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 324 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers