Cornell Dubilier Aluminum Electrolytic Capacitor 233-280Uf 220V, 20%, Qc; Capacitance Cornell Dubilier PSU23335A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 220V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 220V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 233-280Uf 220V, 20%, Qc; Capacitance Cornell Dubilier - 87F1290 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 233-280Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
87F1290
Aluminum Electrolytic Capacitor 233-280Uf 220V, 20%, Qc; Capacitance Cornell Dubilier 87F1290
ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 220V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 220V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Motor Start;Alum Electrolytic;Cap 233-280 uF;Vol-Rtg 220/250 VAC;QC - 70186371 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 233-280 uF;Vol-Rtg 220/250 VAC;QC
70186371
Capacitor;Motor Start;Alum Electrolytic;Cap 233-280 uF;Vol-Rtg 220/250 VAC;QC 70186371
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 87F1290 70186371
Product Name Aluminum Electrolytic Capacitor 233-280Uf 220V, 20%, Qc; Capacitance Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 233-280 uF;Vol-Rtg 220/250 VAC;QC
Configuration / Form Factor Quick Connect Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 233 microF 233 to 280 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details