Cornell Dubilier Aluminum Electrolytic Capacitor 47000Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier MLP473M7R5EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 7.5V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:-RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 7.5V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47000Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier - 85H0201 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47000Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier
85H0201
Aluminum Electrolytic Capacitor 47000Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier 85H0201
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 7.5V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 7.5V, 20%, RADIAL; Capacitance:47000µF; Voltage(DC):7.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0201
Product Name Aluminum Electrolytic Capacitor 47000Uf, 7.5V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details