Cornell Dubilier Mica and PTFE Capacitors MIN02-003EC101J-F

Description
CAP MICA 100PF 5% 300V SMD
Datasheet
Description
CAP MICA 100PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-003EC101J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-003EC101J-F
Mica and PTFE Capacitors MIN02-003EC101J-F
CAP MICA 100PF 5% 300V SMD

CAP MICA 100PF 5% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 100Pf, 300V 5%; Capacitance Cornell Dubilier - 81K3050 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 100Pf, 300V 5%; Capacitance Cornell Dubilier
81K3050
Silver Mica Capacitor, 100Pf, 300V 5%; Capacitance Cornell Dubilier 81K3050
SILVER MICA CAPACITOR, 100PF, 300V 5%; Capacitance:100pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 100PF, 300V 5%; Capacitance:100pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-003EC101J-F 81K3050
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 100Pf, 300V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers