Cornell Dubilier Mica and PTFE Capacitors MIN02-003DC470G-F

Description
CAP MICA 47PF 2% 300V SMD
Datasheet
Description
CAP MICA 47PF 2% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-003DC470G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-003DC470G-F
Mica and PTFE Capacitors MIN02-003DC470G-F
CAP MICA 47PF 2% 300V SMD

CAP MICA 47PF 2% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 470Pf, 300V 2%; Capacitance Cornell Dubilier - 81K3048 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 470Pf, 300V 2%; Capacitance Cornell Dubilier
81K3048
Silver Mica Capacitor, 470Pf, 300V 2%; Capacitance Cornell Dubilier 81K3048
SILVER MICA CAPACITOR, 470PF, 300V 2%; Capacitance:470pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 470PF, 300V 2%; Capacitance:470pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-003DC470G-F 81K3048
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 470Pf, 300V 2%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-5 microF 4.70E-4 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers