Cornell Dubilier Mica and PTFE Capacitors MIN02-002DC450J-F

Description
CAP MICA 45PF 5% 300V SMD
Datasheet
Description
CAP MICA 45PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002DC450J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002DC450J-F
Mica and PTFE Capacitors MIN02-002DC450J-F
CAP MICA 45PF 5% 300V SMD

CAP MICA 45PF 5% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 45Pf, 300V 5%; Capacitance Cornell Dubilier - 81K2994 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 45Pf, 300V 5%; Capacitance Cornell Dubilier
81K2994
Silver Mica Capacitor, 45Pf, 300V 5%; Capacitance Cornell Dubilier 81K2994
SILVER MICA CAPACITOR, 45PF, 300V 5%; Capacitance:45pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 45PF, 300V 5%; Capacitance:45pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002DC450J-F 81K2994
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 45Pf, 300V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.50E-5 microF 4.50E-5 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details