CAP MICA 30PF 5% 300V SMD
CAPACITOR RF 30PF, 300V, SMD 5%; Capacitance:30pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002DC300J-F | 81K2983 |
| Product Name | Mica and PTFE Capacitors | Capacitor Rf 30Pf, 300V, Smd 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF |
| Applications | RF / Microwave | |
| RoHS Compliant | Yes |