Cornell Dubilier Silver Mica Capacitor, 10Pf, 300V 1%; Capacitance Cornell Dubilier MIN02-002CC100A-F

Description
SILVER MICA CAPACITOR, 10PF, 300V 1%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 1%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 10PF, 300V 1%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 1%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 10Pf, 300V 1%; Capacitance Cornell Dubilier - 81K2935 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 10Pf, 300V 1%; Capacitance Cornell Dubilier
81K2935
Silver Mica Capacitor, 10Pf, 300V 1%; Capacitance Cornell Dubilier 81K2935
SILVER MICA CAPACITOR, 10PF, 300V 1%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 1%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 10PF, 300V 1%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 1%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002CC100A-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002CC100A-F
Mica and PTFE Capacitors MIN02-002CC100A-F
CAP MICA 10PF 1PF 300V SMD

CAP MICA 10PF 1PF 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2935 MIN02-002CC100A-F
Product Name Silver Mica Capacitor, 10Pf, 300V 1%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details