Cornell Dubilier Mica and PTFE Capacitors MCM01-009ED680J-F

Description
CAP MICA 68PF 5% 500V SMD
Datasheet
Description
CAP MICA 68PF 5% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-009ED680J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009ED680J-F
Mica and PTFE Capacitors MCM01-009ED680J-F
CAP MICA 68PF 5% 500V SMD

CAP MICA 68PF 5% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 68Pf, 500V 5%; Capacitance Cornell Dubilier - 81K2538 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 68Pf, 500V 5%; Capacitance Cornell Dubilier
81K2538
Rf/microwave Capacitor, 68Pf, 500V 5%; Capacitance Cornell Dubilier 81K2538
RF/MICROWAVE CAPACITOR, 68PF, 500V 5%; Capacitance:68pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 68PF, 500V 5%; Capacitance:68pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-009ED680J-F 81K2538
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 68Pf, 500V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details