CAP MICA 180PF 10% 500V SMD
RF/MICROWAVE CAPACITOR, 180PF, 500V 10%; Capacitance:180pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-001ED181K-F | 81K2396 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 180Pf, 500V 10%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF |
| Applications | RF / Microwave | |
| RoHS Compliant | Yes |