Cornell Dubilier Capacitor, Rf, 56Pf, 1Kv, 2220, Reel; Capacitance Cornell Dubilier MC22FF560J-F

Description
CAPACITOR, RF, 56PF, 1KV, 2220, REEL; Capacitance:56pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Series Name:MC RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 56PF, 1KV, 2220, REEL; Capacitance:56pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Series Name:MC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 56Pf, 1Kv, 2220, Reel; Capacitance Cornell Dubilier - 73K0499 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 56Pf, 1Kv, 2220, Reel; Capacitance Cornell Dubilier
73K0499
Capacitor, Rf, 56Pf, 1Kv, 2220, Reel; Capacitance Cornell Dubilier 73K0499
CAPACITOR, RF, 56PF, 1KV, 2220, REEL; Capacitance:56pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Series Name:MC RoHS Compliant: Yes

CAPACITOR, RF, 56PF, 1KV, 2220, REEL; Capacitance:56pF; Voltage Rating:1kV; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Series Name:MC RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FF560J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF560J-F
Mica and PTFE Capacitors MC22FF560J-F
CAP MICA 56PF 5% 1KV 2220

CAP MICA 56PF 5% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 73K0499 MC22FF560J-F
Product Name Capacitor, Rf, 56Pf, 1Kv, 2220, Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers