Cornell Dubilier Mica and PTFE Capacitors MC22FF391G-F

Description
CAP MICA 390PF 2% 1KV 2220
Datasheet
Description
CAP MICA 390PF 2% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF391G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF391G-F
Mica and PTFE Capacitors MC22FF391G-F
CAP MICA 390PF 2% 1KV 2220

CAP MICA 390PF 2% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier - 66K3625 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier
66K3625
Rf/microwave Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier 66K3625
RF/MICROWAVE CAPACITOR, 390PF, 1000V; Capacitance:390pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 390PF, 1000V; Capacitance:390pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF391G-F 66K3625
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details