Cornell Dubilier Mica and PTFE Capacitors MC22FF161J-F

Description
CAP MICA 160PF 5% 1KV 2220
Datasheet
Description
CAP MICA 160PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF161J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF161J-F
Mica and PTFE Capacitors MC22FF161J-F
CAP MICA 160PF 5% 1KV 2220

CAP MICA 160PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 160Pf, 1000V; Capacitance Cornell Dubilier - 66K3547 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 160Pf, 1000V; Capacitance Cornell Dubilier
66K3547
Rf/microwave Capacitor, 160Pf, 1000V; Capacitance Cornell Dubilier 66K3547
RF/MICROWAVE CAPACITOR, 160PF, 1000V; Capacitance:160pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 160PF, 1000V; Capacitance:160pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF161J-F 66K3547
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 160Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details