Cornell Dubilier Mica and PTFE Capacitors MC22FD511J-F

Description
CAP MICA 510PF 5% 500V 2220
Datasheet
Description
CAP MICA 510PF 5% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD511J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD511J-F
Mica and PTFE Capacitors MC22FD511J-F
CAP MICA 510PF 5% 500V 2220

CAP MICA 510PF 5% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 510Pf, 500V; Capacitance Cornell Dubilier - 66K3432 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 510Pf, 500V; Capacitance Cornell Dubilier
66K3432
Rf/microwave Capacitor, 510Pf, 500V; Capacitance Cornell Dubilier 66K3432
RF/MICROWAVE CAPACITOR, 510PF, 500V; Capacitance:510pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 510PF, 500V; Capacitance:510pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD511J-F 66K3432
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 510Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details