Cornell Dubilier Mica and PTFE Capacitors MC22FA152G-TF

Description
CAP MICA 1500PF 2% 100V 2220
Datasheet
Description
CAP MICA 1500PF 2% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA152G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA152G-TF
Mica and PTFE Capacitors MC22FA152G-TF
CAP MICA 1500PF 2% 100V 2220

CAP MICA 1500PF 2% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1500Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3383 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1500Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3383
Rf/microwave Capacitor, 1500Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3383
RF/MICROWAVE CAPACITOR, 1500PF, 100V, FULL REEL; Capacitance:1500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1500PF, 100V, FULL REEL; Capacitance:1500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA152G-TF 66K3383
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1500Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0015 microF 0.0015 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers