Cornell Dubilier Mica and PTFE Capacitors MC18FD101J-F

Description
CAP MICA 100PF 5% 500V 1812
Datasheet
Description
CAP MICA 100PF 5% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD101J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD101J-F
Mica and PTFE Capacitors MC18FD101J-F
CAP MICA 100PF 5% 500V 1812

CAP MICA 100PF 5% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor 100Pf, 500V, 1812 5%; Capacitance Cornell Dubilier - 66K3258 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 100Pf, 500V, 1812 5%; Capacitance Cornell Dubilier
66K3258
Rf/microwave Capacitor 100Pf, 500V, 1812 5%; Capacitance Cornell Dubilier 66K3258
RF/MICROWAVE CAPACITOR 100PF, 500V, 1812 5%; Capacitance:100pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 100PF, 500V, 1812 5%; Capacitance:100pF; Voltage Rating:500V; Product Range:MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD101J-F 66K3258
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 100Pf, 500V, 1812 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers