Cornell Dubilier Mica and PTFE Capacitors MC18FA501F-F

Description
CAP MICA 500PF 1% 100V 1812
Datasheet
Description
CAP MICA 500PF 1% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA501F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA501F-F
Mica and PTFE Capacitors MC18FA501F-F
CAP MICA 500PF 1% 100V 1812

CAP MICA 500PF 1% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 500Pf, 100V; Capacitance Cornell Dubilier - 66K3212 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 500Pf, 100V; Capacitance Cornell Dubilier
66K3212
Rf/microwave Capacitor, 500Pf, 100V; Capacitance Cornell Dubilier 66K3212
RF/MICROWAVE CAPACITOR, 500PF, 100V; Capacitance:500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 500PF, 100V; Capacitance:500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA501F-F 66K3212
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 500Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details