Cornell Dubilier Mica and PTFE Capacitors MC18FA331G-TF

Description
CAP MICA 330PF 2% 100V 1812
Datasheet
Description
CAP MICA 330PF 2% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA331G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA331G-TF
Mica and PTFE Capacitors MC18FA331G-TF
CAP MICA 330PF 2% 100V 1812

CAP MICA 330PF 2% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 330Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3185 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 330Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3185
Rf/microwave Capacitor, 330Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3185
RF/MICROWAVE CAPACITOR, 330PF, 100V, FULL REEL; Capacitance:330pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 330PF, 100V, FULL REEL; Capacitance:330pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA331G-TF 66K3185
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 330Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details