Cornell Dubilier Mica and PTFE Capacitors MC12FA820F-TF

Description
CAP MICA 82PF 1% 100V 1210
Datasheet
Description
CAP MICA 82PF 1% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA820F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA820F-TF
Mica and PTFE Capacitors MC12FA820F-TF
CAP MICA 82PF 1% 100V 1210

CAP MICA 82PF 1% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 82Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3027 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 82Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3027
Rf/microwave Capacitor, 82Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3027
RF/MICROWAVE CAPACITOR, 82PF, 100V, FULL REEL; Capacitance:82pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 82PF, 100V, FULL REEL; Capacitance:82pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA820F-TF 66K3027
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 82Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details