Cornell Dubilier Rf/microwave Capacitor 220Pf, 100V, 1210 5%; Capacitance Cornell Dubilier MC12FA221J-F

Description
RF/MICROWAVE CAPACITOR 220PF, 100V, 1210 5%; Capacitance:220pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 220PF, 100V, 1210 5%; Capacitance:220pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 220Pf, 100V, 1210 5%; Capacitance Cornell Dubilier - 66K2935 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 220Pf, 100V, 1210 5%; Capacitance Cornell Dubilier
66K2935
Rf/microwave Capacitor 220Pf, 100V, 1210 5%; Capacitance Cornell Dubilier 66K2935
RF/MICROWAVE CAPACITOR 220PF, 100V, 1210 5%; Capacitance:220pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 220PF, 100V, 1210 5%; Capacitance:220pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FA221J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA221J-F
Mica and PTFE Capacitors MC12FA221J-F
CAP MICA 220PF 5% 100V 1210

CAP MICA 220PF 5% 100V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2935 MC12FA221J-F
Product Name Rf/microwave Capacitor 220Pf, 100V, 1210 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers