Cornell Dubilier Mica and PTFE Capacitors MC12FA181G-F

Description
CAP MICA 180PF 2% 100V 1210
Datasheet
Description
CAP MICA 180PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA181G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA181G-F
Mica and PTFE Capacitors MC12FA181G-F
CAP MICA 180PF 2% 100V 1210

CAP MICA 180PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 180Pf, 100V; Capacitance Cornell Dubilier - 66K2921 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 180Pf, 100V; Capacitance Cornell Dubilier
66K2921
Rf/microwave Capacitor, 180Pf, 100V; Capacitance Cornell Dubilier 66K2921
RF/MICROWAVE CAPACITOR, 180PF, 100V; Capacitance:180pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 180PF, 100V; Capacitance:180pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA181G-F 66K2921
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 180Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers