Cornell Dubilier Rf/microwave Capacitor, 1Pf, 1000V; Capacitance Cornell Dubilier MC12CF010C-F

Description
RF/MICROWAVE CAPACITOR, 1PF, 1000V; Capacitance:1pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 1PF, 1000V; Capacitance:1pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 1Pf, 1000V; Capacitance Cornell Dubilier - 66K2813 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1Pf, 1000V; Capacitance Cornell Dubilier
66K2813
Rf/microwave Capacitor, 1Pf, 1000V; Capacitance Cornell Dubilier 66K2813
RF/MICROWAVE CAPACITOR, 1PF, 1000V; Capacitance:1pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1PF, 1000V; Capacitance:1pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12CF010C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CF010C-F
Mica and PTFE Capacitors MC12CF010C-F
CAP MICA 1PF 0.25PF 1KV 1210

CAP MICA 1PF 0.25PF 1KV 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2813 MC12CF010C-F
Product Name Rf/microwave Capacitor, 1Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers