Cornell Dubilier Mica and PTFE Capacitors MC12CD070D-TF

Description
CAP MICA 7PF 0.5PF 500V 1210
Datasheet
Description
CAP MICA 7PF 0.5PF 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CD070D-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CD070D-TF
Mica and PTFE Capacitors MC12CD070D-TF
CAP MICA 7PF 0.5PF 500V 1210

CAP MICA 7PF 0.5PF 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K2800 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K2800
Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K2800
RF/MICROWAVE CAPACITOR, 7PF, 500V, FULL REEL; Capacitance:7pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 7PF, 500V, FULL REEL; Capacitance:7pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CD070D-TF 66K2800
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 7Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.00E-6 microF 7.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details