Cornell Dubilier Rf/microwave Capacitor, 24Pf, 100V; Capacitance Cornell Dubilier MC08EA240G-F

Description
RF/MICROWAVE CAPACITOR, 24PF, 100V; Capacitance:24pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 24PF, 100V; Capacitance:24pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 24Pf, 100V; Capacitance Cornell Dubilier - 66K2733 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 24Pf, 100V; Capacitance Cornell Dubilier
66K2733
Rf/microwave Capacitor, 24Pf, 100V; Capacitance Cornell Dubilier 66K2733
RF/MICROWAVE CAPACITOR, 24PF, 100V; Capacitance:24pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 24PF, 100V; Capacitance:24pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC08EA240G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08EA240G-F
Mica and PTFE Capacitors MC08EA240G-F
CAP MICA 24PF 2% 100V 0805

CAP MICA 24PF 2% 100V 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2733 MC08EA240G-F
Product Name Rf/microwave Capacitor, 24Pf, 100V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.40E-5 microF 2.40E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details