Cornell Dubilier Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 450 VDC;Snap-In LPX471M450H9P3

Description
Radial Snap-In Capacitor, -40 to +85°C Operating Temperature, 450 WVDC, 500 VDC Surge This high capacitance general-purpose aluminum electrolytic capacitor has radial snap-in leads. These are ideal for input filter in SMPS. PVC insulating-sleeve. Tolerance: 20%. Temperature Range: –40 to +85°C.
Description
Radial Snap-In Capacitor, -40 to +85°C Operating Temperature, 450 WVDC, 500 VDC Surge This high capacitance general-purpose aluminum electrolytic capacitor has radial snap-in leads. These are ideal for input filter in SMPS. PVC insulating-sleeve. Tolerance: 20%. Temperature Range: –40 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 450 VDC;Snap-In - 70186322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 450 VDC;Snap-In
70186322
Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 450 VDC;Snap-In 70186322
Radial Snap-In Capacitor, -40 to +85°C Operating Temperature, 450 WVDC, 500 VDC Surge This high capacitance general-purpose aluminum electrolytic capacitor has radial snap-in leads. These are ideal for input filter in SMPS. PVC insulating-sleeve. Tolerance: 20%. Temperature Range: –40 to +85°C.

Radial Snap-In Capacitor, -40 to +85°C Operating Temperature, 450 WVDC, 500 VDC Surge
This high capacitance general-purpose aluminum electrolytic capacitor has radial snap-in leads. These are ideal for input filter in SMPS. PVC insulating-sleeve. Tolerance: 20%. Temperature Range: –40 to +85°C.

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 73K6076 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
73K6076
Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 73K6076
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 450V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 450V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186322 73K6076
Product Name Capacitor;Aluminum Electrolytic;Cap 470uF;Tol 20%;Vol-Rtg 450 VDC;Snap-In Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details