Cornell Dubilier Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier LPX471M400H7P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 95F3409 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
95F3409
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 95F3409
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3409
Product Name Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers