Cornell Dubilier Aluminum Electrolytic Capacitor, 300Uf, 400V; Capacitance Cornell Dubilier HES301G400U3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 400V; Capacitance:300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:19mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 400V; Capacitance:300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:19mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 300Uf, 400V; Capacitance Cornell Dubilier - 62H5744 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 300Uf, 400V; Capacitance Cornell Dubilier
62H5744
Aluminum Electrolytic Capacitor, 300Uf, 400V; Capacitance Cornell Dubilier 62H5744
ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 400V; Capacitance:300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:19mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 400V; Capacitance:300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:19mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5744
Product Name Aluminum Electrolytic Capacitor, 300Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details