Cornell Dubilier Capacitor Pps Film, 1000Pf, 16V, 10%, 0603; Dielectric Type Cornell Dubilier FCP0603C102J

Description
CAPACITOR PPS FILM, 1000PF, 16V, 10%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR PPS FILM, 1000PF, 16V, 10%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 1000Pf, 16V, 10%, 0603; Dielectric Type Cornell Dubilier - 72K6276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1000Pf, 16V, 10%, 0603; Dielectric Type Cornell Dubilier
72K6276
Capacitor Pps Film, 1000Pf, 16V, 10%, 0603; Dielectric Type Cornell Dubilier 72K6276
CAPACITOR PPS FILM, 1000PF, 16V, 10%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 1000PF, 16V, 10%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72K6276
Product Name Capacitor Pps Film, 1000Pf, 16V, 10%, 0603; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details