CAPACITOR PEN FILM 0.27UF, 50V, 10%, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H5352 |
| Product Name | Capacitor Pen Film 0.27Uf, 50V, 10%, 2820, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Metallized PEN Stacked |