Cornell Dubilier Capacitor Pen Film 0.039Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier FCN1913A393K

Description
CAPACITOR PEN FILM 0.039UF, 50V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM 0.039UF, 50V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.039Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier - 16M8609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.039Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier
16M8609
Capacitor Pen Film 0.039Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier 16M8609
CAPACITOR PEN FILM 0.039UF, 50V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.039UF, 50V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16M8609
Product Name Capacitor Pen Film 0.039Uf, 50V, 10%, 1913; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details