Cornell Dubilier Film Capacitors FCN1206A472J-H3

Description
CAP FILM 4700PF 5% 100VDC 1206
Datasheet
Description
CAP FILM 4700PF 5% 100VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1206A472J-H3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1206A472J-H3
Film Capacitors FCN1206A472J-H3
CAP FILM 4700PF 5% 100VDC 1206

CAP FILM 4700PF 5% 100VDC 1206

Supplier's Site Datasheet
Capacitor Pen Film, 4700Pf, 100V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 16M8601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 4700Pf, 100V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
16M8601
Capacitor Pen Film, 4700Pf, 100V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier 16M8601
CAPACITOR PEN FILM, 4700PF, 100V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR PEN FILM, 4700PF, 100V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1206A472J-H3 16M8601
Product Name Film Capacitors Capacitor Pen Film, 4700Pf, 100V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers