SUPERCAPACITOR, 0.1F, 3.6V; Capacitance:0.1F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
0.1F, 3.6V
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29AH9821 | EDS104Z3R6H |
| Product Name | Supercapacitor, 0.1F, 3.6V; Capacitance Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 100000 microF | 100000 microF |
| Capacitance Tolerance | 80 (+/- %) |