Cornell Dubilier Capacitor Super 0.2F, 3.3V, 200 Ohm, Smd, Full Reel; Capacitance Cornell Dubilier EDLEN204RL3R3S

Description
CAPACITOR SUPER 0.2F, 3.3V, 200 OHM, SMD, FULL REEL; Capacitance:0.2F; Voltage(DC):3.3V; Capacitor Terminals:Solder; Capacitance Tolerance:-; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
Description
CAPACITOR SUPER 0.2F, 3.3V, 200 OHM, SMD, FULL REEL; Capacitance:0.2F; Voltage(DC):3.3V; Capacitor Terminals:Solder; Capacitance Tolerance:-; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Super 0.2F, 3.3V, 200 Ohm, Smd, Full Reel; Capacitance Cornell Dubilier - 27M9796 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super 0.2F, 3.3V, 200 Ohm, Smd, Full Reel; Capacitance Cornell Dubilier
27M9796
Capacitor Super 0.2F, 3.3V, 200 Ohm, Smd, Full Reel; Capacitance Cornell Dubilier 27M9796
CAPACITOR SUPER 0.2F, 3.3V, 200 OHM, SMD, FULL REEL; Capacitance:0.2F; Voltage(DC):3.3V; Capacitor Terminals:Solder; Capacitance Tolerance:-; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

CAPACITOR SUPER 0.2F, 3.3V, 200 OHM, SMD, FULL REEL; Capacitance:0.2F; Voltage(DC):3.3V; Capacitor Terminals:Solder; Capacitance Tolerance:-; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUMINUM ELECTRONIC (EDL) SMT RADIAL LEAD, .20 F, 3.3 V, MAX RES. 200 - 70186122 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTRONIC (EDL) SMT RADIAL LEAD, .20 F, 3.3 V, MAX RES. 200
70186122
CAPACITOR, ALUMINUM ELECTRONIC (EDL) SMT RADIAL LEAD, .20 F, 3.3 V, MAX RES. 200 70186122
Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage Range2.1 Vdc to 5.5 Vdc Temperature Range:-25 C to + 85 C Case Types:Radial Leaded, Stacked Coin, SMT

Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail.

  • Capacitance Range:.22 F to 70 F
  • Voltage Range2.1 Vdc to 5.5 Vdc
  • Temperature Range:-25 C to + 85 C
  • Case Types:Radial Leaded, Stacked Coin, SMT
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 27M9796 70186122
Product Name Capacitor Super 0.2F, 3.3V, 200 Ohm, Smd, Full Reel; Capacitance Cornell Dubilier CAPACITOR, ALUMINUM ELECTRONIC (EDL) SMT RADIAL LEAD, .20 F, 3.3 V, MAX RES. 200
Configuration / Form Factor Solder Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 200000 microF 200000 microF
WVDC 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers