Cornell Dubilier Capacitor Polypropylene Pp Film, 12000Pf, 2Kv 10%; Dielectric Type Cornell Dubilier DPPM20S12K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 12000Pf, 2Kv 10%; Dielectric Type Cornell Dubilier - 66K2378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 12000Pf, 2Kv 10%; Dielectric Type Cornell Dubilier
66K2378
Capacitor Polypropylene Pp Film, 12000Pf, 2Kv 10%; Dielectric Type Cornell Dubilier 66K2378
CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2378
Product Name Capacitor Polypropylene Pp Film, 12000Pf, 2Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details