Cornell Dubilier Aluminum Electrolytic Capacitor 5900Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC592U050AK2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 50V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 50V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5900Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0160 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5900Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0160
Aluminum Electrolytic Capacitor 5900Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0160
ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 50V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 50V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0160
Product Name Aluminum Electrolytic Capacitor 5900Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details