Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC223U075AF2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 74K3155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
74K3155
Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 74K3155
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74K3155
Product Name Aluminum Electrolytic Capacitor 22000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details