Cornell Dubilier Aluminum Electrolytic Capacitor, 0.2F, 16V, Screw; Capacitance Cornell Dubilier DCMC204U016BC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.2F, 16V, SCREW; Capacitance:0.2F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.2F, 16V, SCREW; Capacitance:0.2F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.2F, 16V, Screw; Capacitance Cornell Dubilier - 19C2004 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.2F, 16V, Screw; Capacitance Cornell Dubilier
19C2004
Aluminum Electrolytic Capacitor, 0.2F, 16V, Screw; Capacitance Cornell Dubilier 19C2004
ALUMINUM ELECTROLYTIC CAPACITOR, 0.2F, 16V, SCREW; Capacitance:0.2F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.2F, 16V, SCREW; Capacitance:0.2F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2004
Product Name Aluminum Electrolytic Capacitor, 0.2F, 16V, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers