Cornell Dubilier Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CM04ED200JO3

Description
SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3678 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3678
Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3678
SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 20PF, 500V, 5%, RADIAL; Capacitance:20pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CM04ED200JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM04ED200JO3
Mica and PTFE Capacitors CM04ED200JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3678 CM04ED200JO3
Product Name Silver Mica Capacitor 20Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers