Cornell Dubilier Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK06BX154K

Description
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F677 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F677
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F677
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F677
Product Name Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers