Cornell Dubilier Aluminum Electrolytic Capacitor 940Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS941T350V4C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 940UF, 350V, +50%, -10%, SCREW; Capacitance:940µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 940UF, 350V, +50%, -10%, SCREW; Capacitance:940µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 940Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 49H5852 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 940Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
49H5852
Aluminum Electrolytic Capacitor 940Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier 49H5852
ALUMINUM ELECTROLYTIC CAPACITOR 940UF, 350V, +50%, -10%, SCREW; Capacitance:940µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 940UF, 350V, +50%, -10%, SCREW; Capacitance:940µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49H5852
Product Name Aluminum Electrolytic Capacitor 940Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 940 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers