Cornell Dubilier Aluminum Electrolytic Capacitor 8900Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS892U063R2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 63V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 63V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8900Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 50H2735 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8900Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
50H2735
Aluminum Electrolytic Capacitor 8900Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 50H2735
ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 63V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8900UF, 63V, +75, -10%, SCREW; Capacitance:8900µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50H2735
Product Name Aluminum Electrolytic Capacitor 8900Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 8900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details